Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9131RNXI-TR

Description
Win Source Part Number: 969956-KSZ9131RNXI-T R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full, Half Receiver Hysteresis: 500 mV Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ9131RNXI-TR,1 50-KSZ9131RNXI-DKR,1 50-KSZ9131RNXI-CT Base Product Number: KSZ9131
Request a Quote Datasheet
Description
Win Source Part Number: 969956-KSZ9131RNXI-T R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full, Half Receiver Hysteresis: 500 mV Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ9131RNXI-TR,1 50-KSZ9131RNXI-DKR,1 50-KSZ9131RNXI-CT Base Product Number: KSZ9131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 969956-KSZ9131RNXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
969956-KSZ9131RNXI-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 969956-KSZ9131RNXI-TR
Win Source Part Number: 969956-KSZ9131RNXI-T R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full, Half Receiver Hysteresis: 500 mV Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ9131RNXI-TR,1 50-KSZ9131RNXI-DKR,1 50-KSZ9131RNXI-CT Base Product Number: KSZ9131

Win Source Part Number: 969956-KSZ9131RNXI-TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full, Half
Receiver Hysteresis: 500 mV
Data Rate: 10Mbps, 100Mbps, 1Gbps
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-KSZ9131RNXI-TR,150-KSZ9131RNXI-DKR,150-KSZ9131RNXI-CT
Base Product Number: KSZ9131

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9131RNXI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9131RNXI-TR
Drivers, Receivers, Transceivers KSZ9131RNXI-TR
4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)

4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 969956-KSZ9131RNXI-TR KSZ9131RNXI-TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details