Win Source Part Number: 1130001-KSZ9131RNXC-
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full, Half
Receiver Hysteresis: 500 mV
Data Rate: 10Mbps, 100Mbps, 1Gbps
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-KSZ9131RNXC-CT,1
Base Product Number: KSZ9131
4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1130001-KSZ9131RNXC-TR | KSZ9131RNXC-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-VFQFN Exposed Pad |