Win Source Part Number: 1261585-KSZ9031RNXUB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 1,000
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Voltage - Supply: 1.8V, 2.5V, 3.3V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9031
4/4 Transceiver Full Ethernet 48-VQFN (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1261585-KSZ9031RNXUB-TRVAO | KSZ9031RNXUB-TRVAO |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad |