Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9021RLI

Description
Win Source Part Number: 1016763-KSZ9021RLI Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 160 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3636,KSZ9021RLI- ND Base Product Number: KSZ9021
Request a Quote Datasheet
Description
Win Source Part Number: 1016763-KSZ9021RLI Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 160 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3636,KSZ9021RLI- ND Base Product Number: KSZ9021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1016763-KSZ9021RLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1016763-KSZ9021RLI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1016763-KSZ9021RLI
Win Source Part Number: 1016763-KSZ9021RLI Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 160 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3636,KSZ9021RLI- ND Base Product Number: KSZ9021

Win Source Part Number: 1016763-KSZ9021RLI
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-LQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3636,KSZ9021RLI-ND
Base Product Number: KSZ9021

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9021RLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9021RLI
Drivers, Receivers, Transceivers KSZ9021RLI
8/8 Transceiver Full Gigabit Ethernet 64-LQFP-EP (10x10)

8/8 Transceiver Full Gigabit Ethernet 64-LQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1016763-KSZ9021RLI KSZ9021RLI
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 64-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details