Manufacturer: Microchip Technology
Win Source Part Number: 089119-KSZ8721BL
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Standard Package: 250
Catalog: Physical Layer Transceiver
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: MII RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Alternative Parts (Cross-Reference): DM9161AEP; KS8721BL; KSZ8001SLI; KSZ8721BL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
1/1 Transceiver Full MII, RMII 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 089119-KSZ8721BL | KSZ8721BL |
| Product Name | Integrated Circuits(ICs) | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 48-LQFP |