Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8091RNDIA-TR

Description
Win Source Part Number: 976208-KSZ8091RNDIA- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8091RNDIA TR,KSZ8091RNDIA-CT,K SZ8091RNDIA TR-ND,KSZ8091RNDIA-D KR Base Product Number: KSZ8091
Request a Quote Datasheet
Description
Win Source Part Number: 976208-KSZ8091RNDIA- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8091RNDIA TR,KSZ8091RNDIA-CT,K SZ8091RNDIA TR-ND,KSZ8091RNDIA-D KR Base Product Number: KSZ8091
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 976208-KSZ8091RNDIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
976208-KSZ8091RNDIA-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 976208-KSZ8091RNDIA-TR
Win Source Part Number: 976208-KSZ8091RNDIA- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8091RNDIA TR,KSZ8091RNDIA-CT,K SZ8091RNDIA TR-ND,KSZ8091RNDIA-D KR Base Product Number: KSZ8091

Win Source Part Number: 976208-KSZ8091RNDIA-TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ8091RNDIA TR,KSZ8091RNDIA-CT,KSZ8091RNDIA TR-ND,KSZ8091RNDIA-DKR
Base Product Number: KSZ8091

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8091RNDIA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8091RNDIA-TR
Drivers, Receivers, Transceivers KSZ8091RNDIA-TR
1/1 Transceiver Full Ethernet 24-QFN (4x4)

1/1 Transceiver Full Ethernet 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 976208-KSZ8091RNDIA-TR KSZ8091RNDIA-TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details