Manufacturer: Microchip Technology
Win Source Part Number: 922541-KSZ8091RNDCA-
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full Ethernet 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSZ8091
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ8091RNDCATR, KSZ8091RNDCA-DKR, KSZ8091RNDCA-CT, KSZ8091RNDCATR-ND
1/1 Transceiver Full Ethernet 24-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 922541-KSZ8091RNDCA-TR | KSZ8091RNDCA-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNDCA-TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |