Win Source Part Number: 1130073-KSZ8081MLXCA
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Voltage - Supply: 3.3V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): KSZ8081MLXCA TR;
ECCN: 5A991B1
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-KSZ8081MLXCA-DK
Base Product Number: KSZ8081
1/1 Transceiver Full Ethernet 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1130073-KSZ8081MLXCA-TR | KSZ8081MLXCA-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-LQFP |