Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8061MNXI

Description
Win Source Part Number: 1001037-KSZ8061MNXI Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 490 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8061
Request a Quote Datasheet
Description
Win Source Part Number: 1001037-KSZ8061MNXI Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 490 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1001037-KSZ8061MNXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1001037-KSZ8061MNXI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1001037-KSZ8061MNXI
Win Source Part Number: 1001037-KSZ8061MNXI Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 490 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8061

Win Source Part Number: 1001037-KSZ8061MNXI
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8061

Buy Now Datasheet
IC TXRX ETHERNET 100MBPS 32QFN - 536-KSZ8061MNXI - Utmel Electronic Limited
Hong Kong, China
IC TXRX ETHERNET 100MBPS 32QFN
536-KSZ8061MNXI
IC TXRX ETHERNET 100MBPS 32QFN 536-KSZ8061MNXI
IC TXRX ETHERNET 100MBPS 32QFN

IC TXRX ETHERNET 100MBPS 32QFN

Supplier's Site
Drivers, Receivers, Transceivers - KSZ8061MNXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8061MNXI
Drivers, Receivers, Transceivers KSZ8061MNXI
1/1 Transceiver Full Ethernet 32-QFN (5x5)

1/1 Transceiver Full Ethernet 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1001037-KSZ8061MNXI 536-KSZ8061MNXI KSZ8061MNXI
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX ETHERNET 100MBPS 32QFN Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.8 to 3.3 volts 1.2 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details