Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI-TR KSZ8041NLI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 002220-KSZ8041NLI-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041NL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Alternative Parts (Cross-Reference): VSC8541XMV-01; Am79C874VD; VSC8541XMV-04; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 002220-KSZ8041NLI-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041NL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Alternative Parts (Cross-Reference): VSC8541XMV-01; Am79C874VD; VSC8541XMV-04; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI-TR - 002220-KSZ8041NLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI-TR
002220-KSZ8041NLI-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI-TR 002220-KSZ8041NLI-TR
Manufacturer: Microchip Technology Win Source Part Number: 002220-KSZ8041NLI-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041NL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Alternative Parts (Cross-Reference): VSC8541XMV-01; Am79C874VD; VSC8541XMV-04; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 002220-KSZ8041NLI-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8041NL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Alternative Parts (Cross-Reference): VSC8541XMV-01; Am79C874VD; VSC8541XMV-04;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8041NLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8041NLI-TR
Drivers, Receivers, Transceivers KSZ8041NLI-TR
1/1 Transceiver Full MII, RMII 32-QFN (5x5)

1/1 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 002220-KSZ8041NLI-TR KSZ8041NLI-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NLI-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details