Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLLI KSZ8041MLLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 922537-KSZ8041MLLI Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full MII 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: KSZ8041 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3624, KSZ8041MLLI-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922537-KSZ8041MLLI Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full MII 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: KSZ8041 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3624, KSZ8041MLLI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLLI - 922537-KSZ8041MLLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLLI
922537-KSZ8041MLLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLLI 922537-KSZ8041MLLI
Manufacturer: Microchip Technology Win Source Part Number: 922537-KSZ8041MLLI Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full MII 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: KSZ8041 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3624, KSZ8041MLLI-ND

Manufacturer: Microchip Technology
Win Source Part Number: 922537-KSZ8041MLLI
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full MII 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: KSZ8041
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3624, KSZ8041MLLI-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8041MLLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8041MLLI
Drivers, Receivers, Transceivers KSZ8041MLLI
1/1 Transceiver Full MII 48-LQFP (7x7)

1/1 Transceiver Full MII 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 922537-KSZ8041MLLI KSZ8041MLLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLLI Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details