Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLL-TR KSZ8041MLL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 746610-KSZ8041MLL-TR QFP48 Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: KSZ8041 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 746610-KSZ8041MLL-TR QFP48 Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: KSZ8041 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ8041MLL-TR is a single-chip physical layer transceiver designed for 10BASE-T, 100BASE-TX, and 100BASE-FX applications. It complies with the IEEE 802.3u standard and features a low power CMOS design with a power consumption of less than 180 mW. The device supports HP Auto MDI/MDI-X for reliable cable detection and correction, and includes LinkMD® TDR-based cable diagnostics for identifying faulty copper cabling. The transceiver operates robustly over standard cables and offers power down and power saving modes. It supports MII interface and is available in a 48-pin LQFP package. The KSZ8041MLL-TR is suitable for various applications, including printers, IP phones, and media converters, making it a versatile choice for engineers looking for a reliable physical layer solution.

Datasheet Summary
Powered by GS/AI

The KSZ8041MLL-TR is a single-chip physical layer transceiver designed for 10BASE-T, 100BASE-TX, and 100BASE-FX applications. It complies with the IEEE 802.3u standard and features a low power CMOS design with a power consumption of less than 180 mW. The device supports HP Auto MDI/MDI-X for reliable cable detection and correction, and includes LinkMD® TDR-based cable diagnostics for identifying faulty copper cabling. The transceiver operates robustly over standard cables and offers power down and power saving modes. It supports MII interface and is available in a 48-pin LQFP package. The KSZ8041MLL-TR is suitable for various applications, including printers, IP phones, and media converters, making it a versatile choice for engineers looking for a reliable physical layer solution.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLL-TR - 746610-KSZ8041MLL-TR QFP48 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLL-TR
746610-KSZ8041MLL-TR QFP48
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLL-TR 746610-KSZ8041MLL-TR QFP48
Manufacturer: Microchip Technology Win Source Part Number: 746610-KSZ8041MLL-TR QFP48 Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: KSZ8041 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Microchip Technology
Win Source Part Number: 746610-KSZ8041MLL-TR QFP48
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: KSZ8041
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Drivers, Receivers, Transceivers - KSZ8041MLL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8041MLL-TR
Drivers, Receivers, Transceivers KSZ8041MLL-TR
1/1 Transceiver Full MII 48-LQFP (7x7)

1/1 Transceiver Full MII 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 746610-KSZ8041MLL-TR QFP48 KSZ8041MLL-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041MLL-TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products