Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001SL KSZ8001SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 922535-KSZ8001SL Operating Temperature Range: 0°C ~ 70°C Features: - Transceiver Full MII, RMII, SMII 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: KSZ8001 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2110, KSZ8001SL-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922535-KSZ8001SL Operating Temperature Range: 0°C ~ 70°C Features: - Transceiver Full MII, RMII, SMII 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: KSZ8001 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2110, KSZ8001SL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001SL - 922535-KSZ8001SL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001SL
922535-KSZ8001SL
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001SL 922535-KSZ8001SL
Manufacturer: Microchip Technology Win Source Part Number: 922535-KSZ8001SL Operating Temperature Range: 0°C ~ 70°C Features: - Transceiver Full MII, RMII, SMII 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: KSZ8001 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2110, KSZ8001SL-ND

Manufacturer: Microchip Technology
Win Source Part Number: 922535-KSZ8001SL
Operating Temperature Range: 0°C ~ 70°C
Features: - Transceiver Full MII, RMII, SMII 48-SSOP
Package: Tube
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: KSZ8001
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2110, KSZ8001SL-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8001SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8001SL
Drivers, Receivers, Transceivers KSZ8001SL
Transceiver Full MII, RMII, SMII 48-SSOP

Transceiver Full MII, RMII, SMII 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 922535-KSZ8001SL KSZ8001SL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001SL Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details