Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001LTR KSZ8001LTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 037974-KSZ8001LTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII, SMII Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037974-KSZ8001LTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII, SMII Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001LTR - 037974-KSZ8001LTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001LTR
037974-KSZ8001LTR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001LTR 037974-KSZ8001LTR
Manufacturer: Microchip Technology Win Source Part Number: 037974-KSZ8001LTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII, SMII Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 1.8V, 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037974-KSZ8001LTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII, SMII
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 1.8V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 037974-KSZ8001LTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001LTR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details