Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KS8721BTR KS8721BTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 070446-KS8721BTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 070446-KS8721BTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KS8721BTR - 070446-KS8721BTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KS8721BTR
070446-KS8721BTR
Interface - Interface - Drivers, Receivers, Transceivers - KS8721BTR 070446-KS8721BTR
Manufacturer: Microchip Technology Win Source Part Number: 070446-KS8721BTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 070446-KS8721BTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 070446-KS8721BTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KS8721BTR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details