Microchip Technology, Inc. DSP, 16-Bit, 64KB Flash, 8KB RAM, 53 I/O, TQFP-64 DSPIC33FJ64MC506-I/PT

Description
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 40 MIPS dsPIC33F family is developed for high performance embedded control applications. Compared to the dsPIC30F family, the dsPIC33F family offers larger RAM and Flash memory options and adds DMA. 40 MIPS 3.0-3.6 V Self-Write Function A/D Configurable as 10-Bit or 12-Bit (10-Bit Shown)
Description
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 40 MIPS dsPIC33F family is developed for high performance embedded control applications. Compared to the dsPIC30F family, the dsPIC33F family offers larger RAM and Flash memory options and adds DMA. 40 MIPS 3.0-3.6 V Self-Write Function A/D Configurable as 10-Bit or 12-Bit (10-Bit Shown)

Suppliers

Company
Product
Description
Supplier Links
DSP, 16-Bit, 64KB Flash, 8KB RAM, 53 I/O, TQFP-64 - 70046085 - Allied Electronics, Inc.
Fort Worth, TX, USA
DSP, 16-Bit, 64KB Flash, 8KB RAM, 53 I/O, TQFP-64
70046085
DSP, 16-Bit, 64KB Flash, 8KB RAM, 53 I/O, TQFP-64 70046085
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 40 MIPS dsPIC33F family is developed for high performance embedded control applications. Compared to the dsPIC30F family, the dsPIC33F family offers larger RAM and Flash memory options and adds DMA. 40 MIPS 3.0-3.6 V Self-Write Function A/D Configurable as 10-Bit or 12-Bit (10-Bit Shown)

DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory.
Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 40 MIPS dsPIC33F family is developed for high performance embedded control applications. Compared to the dsPIC30F family, the dsPIC33F family offers larger RAM and Flash memory options and adds DMA.

  • 40 MIPS
    3.0-3.6 V
  • Self-Write Function
  • A/D Configurable as 10-Bit or 12-Bit (10-Bit Shown)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Signal Processors (DSP)
Product Number 70046085
Product Name DSP, 16-Bit, 64KB Flash, 8KB RAM, 53 I/O, TQFP-64
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
100 MHz High Performance DSC - DSPIC33CK64MC103 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['UQFN']
View Details