Microchip Technology, Inc. DSPIC33FJ64GS608-I/PT

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50kHz Device Million Instructions per Second = 50MIPS Data Bus Width = 16bit RAM Size = 9 kB Instruction Set Architecture = RISC Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50kHz Device Million Instructions per Second = 50MIPS Data Bus Width = 16bit RAM Size = 9 kB Instruction Set Architecture = RISC Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7985226P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50kHz Device Million Instructions per Second = 50MIPS Data Bus Width = 16bit RAM Size = 9 kB Instruction Set Architecture = RISC Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 50kHz
Device Million Instructions per Second = 50MIPS
Data Bus Width = 16bit
RAM Size = 9 kB
Instruction Set Architecture = RISC
Program Memory Size = 64 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = TQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7985226 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50kHz Device Million Instructions per Second = 50MIPS Data Bus Width = 16bit RAM Size = 9 kB Instruction Set Architecture = RISC Program Memory Size = 64 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Package Type = TQFP

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 50kHz
Device Million Instructions per Second = 50MIPS
Data Bus Width = 16bit
RAM Size = 9 kB
Instruction Set Architecture = RISC
Program Memory Size = 64 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7985226P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21363BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
16-bit DSC for Precision Motor Control - DSPIC33EP64MC206 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'QFN']
View Details