Microchip Technology, Inc. dsPIC33FJ32MC302-I/SO

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC W Pin Count = 28 Typical Operating Supply Voltage = 3.3 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC W Pin Count = 28 Typical Operating Supply Voltage = 3.3 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6668431P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC W Pin Count = 28 Typical Operating Supply Voltage = 3.3 V Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 4 kB
Instruction Set Architecture = RISC
Program Memory Size = 32 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC W
Pin Count = 28
Typical Operating Supply Voltage = 3.3 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6668431 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC W Pin Count = 28 Typical Operating Supply Voltage = 3.3 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 4 kB
Instruction Set Architecture = RISC
Program Memory Size = 32 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC W
Pin Count = 28
Typical Operating Supply Voltage = 3.3 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 6668431P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADBF531WBBCZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
Specs
Clock Speed 150 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type CAN, I2C, McBSP, SPI, UART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - HD64413ASFI - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; QFP176
View Details