Microchip Technology, Inc. DSPIC33FJ32MC202-I/SP

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Series = dsPIC33F Device Million Instructions per Second = 40MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = RISC Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Series = dsPIC33F Device Million Instructions per Second = 40MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = RISC Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8696621 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Series = dsPIC33F Device Million Instructions per Second = 40MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = RISC Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MIPS
Series = dsPIC33F
Device Million Instructions per Second = 40MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = RISC
Program Memory Size = 64 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP

Supplier's Site
 - 399757 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 to 3.6 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = RISC
Program Memory Size = 32 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 to 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 8696621 399757
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-100 - Lingto Electronic Limited
Specs
Clock Speed 25 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dsp - 698-HA12181FP-EL - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers
DSC with Dual Motor Control, Dual CAN & USB - DSPIC33EP512MU810 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TFBGA', 'TQFP']
View Details