IC MCU 16BIT 32KB FLASH 44TQFP
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 4 kB
Instruction Set Architecture = RISC
Program Memory Size = 32 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 3.3 V
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSPIC33FJ32GP304-I/PT-ND | 9126883 |
| Product Name | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | 16-Bit |
| Package Type | TQFP; Other; 44-TQFP | TQFP |
| Pin Count | 44 | 44 |