Microchip Technology, Inc. dsPIC33FJ16GS502-I/SP

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = RISC Program Memory Size = 16 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = RISC Program Memory Size = 16 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6669670 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = RISC Program Memory Size = 16 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 50MIPS
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = RISC
Program Memory Size = 16 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SPDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 6669670P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 50MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = RISC Program Memory Size = 16 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 50MIPS
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = RISC
Program Memory Size = 16 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SPDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 6669670
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21065LKCA-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
 - 7990124 - RS Components, Ltd.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 3 - 3.6 V
Package Type TQFP
View Details
2 suppliers