Microchip Technology, Inc. DSPIC33FJ12GP202-I/SO

Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 399741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 1 kB
Instruction Set Architecture = RISC
Program Memory Size = 12 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8696606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 1 kB
Instruction Set Architecture = RISC
Program Memory Size = 12 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 399741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 1 kB
Instruction Set Architecture = RISC
Program Memory Size = 12 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 399741P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2181BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1053342-CS495314-DVZR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
4 suppliers
100 MHz Dual-Core 16-bit DSC - DSPIC33CH512MP508 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP']
View Details