Microchip Technology, Inc. DSPIC33FJ128GP708-I/PT

Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 399791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = RISC
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 80
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 399791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 3.6 V

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = RISC
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 80
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 8696640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 1 kB
Instruction Set Architecture = RISC
Program Memory Size = 12 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 399791P 8696640
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171BST-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details
16-bit DSC for Precision Motor Control - DSPIC33FJ128MC802 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
View Details