Microchip Technology, Inc. DSPIC33FJ06GS101-E/SO

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 256 B Instruction Set Architecture = RISC Program Memory Size = 6 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 18 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 256 B Instruction Set Architecture = RISC Program Memory Size = 6 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 18 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8233413P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 256 B Instruction Set Architecture = RISC Program Memory Size = 6 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 18 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 256 B
Instruction Set Architecture = RISC
Program Memory Size = 6 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 18
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8233413 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 256 B Instruction Set Architecture = RISC Program Memory Size = 6 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 18 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 256 B
Instruction Set Architecture = RISC
Program Memory Size = 6 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 18
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8233413P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183KST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS496122-IQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers
100 MHz Single-Core 16-bit DSC - DSPIC33CK128MP205 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'UQFN']
View Details