Microchip Technology, Inc. dsPIC33EV32GM104-I/PT

Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 25MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = ALU, MAC Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 25MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = ALU, MAC Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8806702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 25MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = ALU, MAC Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 25MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 4 kB
Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = ALU, MAC
Mounting Type = Surface Mount
Package Type = TQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8806702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 25MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = ALU, MAC Mounting Type = Surface Mount Package Type = TQFP

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 25MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 4 kB
Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = ALU, MAC
Mounting Type = Surface Mount
Package Type = TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8806702P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 - 860495-ADSP-2171BS-104 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SM320C6727B SM320C6727B Floating-Point Digital Signal Processor - SM320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
4 suppliers
Engine Knock Signal Processor - HIP9011ABZT - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details
100 MHz Single-Core 16-bit DSC - DSPIC33CK128MP206 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'QFN']
View Details