Microchip Technology, Inc. dsPIC33EV256GM102-I/SS

Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 60MHz Series = dsPIC33EV Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount
Request a Quote
Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 60MHz Series = dsPIC33EV Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1229755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 60MHz Series = dsPIC33EV Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 60MHz
Series = dsPIC33EV
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount

Supplier's Site
 - 1229755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 60MHz Series = dsPIC33EV Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 60MHz
Series = dsPIC33EV
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 1229755
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 - 860495-ADSP-2171BS-104 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - CS47048B-CQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
3 suppliers
 - 6669709P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 3 - 3.6 V
Package Type TQFP
View Details