Microchip Technology, Inc. dsPIC33EV256GM102-I/MM

Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MIPS Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Code Efficient Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN Pin Count = 28 Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MIPS Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Code Efficient Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN Pin Count = 28 Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8610548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MIPS Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Code Efficient Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN Pin Count = 28 Delivery on production packaging - Tube. This product is non-returnable.

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 70MIPS
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Code Efficient
Program Memory Size = 256 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 28
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8610548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MIPS Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Code Efficient Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN Pin Count = 28

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 70MIPS
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Code Efficient
Program Memory Size = 256 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 28

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8610548P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16 BIT Dsp - 698-ADSP-2101TG-40 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Package Type Other; Bulk
View Details
4 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details