Microchip Technology, Inc. dsPIC33EP64MC506-I/PT

Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7617267P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Harvard
Program Memory Size = 64 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7617267 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Harvard Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Harvard
Program Memory Size = 64 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7617267P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21375BSWZ-2B - 910962-ADSP-21375BSWZ-2B - Win Source Electronics
Specs
Package Type QFP; Other; 208-LQFP-EP (28x28)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 9125307P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Package Type SOIC
Pin Count 28
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CA3194E - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details