Microchip Technology, Inc. DSC with Dual Motor Control, Dual CAN DSPIC33EP512MC806

Description
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations 11 Additional Instructions Two 40-bit Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual 3-phase motors simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H One 10-bit ADC, 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules with programmable 32 voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1 Mbaud) CAN 2.0B Support Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730
Datasheet
Description
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations 11 Additional Instructions Two 40-bit Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual 3-phase motors simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H One 10-bit ADC, 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules with programmable 32 voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1 Mbaud) CAN 2.0B Support Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSC with Dual Motor Control, Dual CAN - DSPIC33EP512MC806 - Microchip Technology, Inc.
Chandler, AZ, United States
DSC with Dual Motor Control, Dual CAN
DSPIC33EP512MC806
DSC with Dual Motor Control, Dual CAN DSPIC33EP512MC806
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations 11 Additional Instructions Two 40-bit Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual 3-phase motors simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H One 10-bit ADC, 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules with programmable 32 voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1 Mbaud) CAN 2.0B Support Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730

Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications.

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
  • dsPIC33E Core
    • Modified Harvard Architecture
    • C Compiler Optimized Instruction Set
    • 16-bit Wide Data Path
    • 24-bit Wide Instructions
    • 16x16 Integer Multiply Operations
    • 32/16 and 16/16 Integer Divide Operations
    • 11 Additional Instructions
    • Two 40-bit Accumulators with Rounding and Saturation Options
    • Flexible and Powerful Addressing modes
    • Single-Cycle Multiply and Accumulate
    • Single-Cycle shifts for up to 40-bit Data
    • 16x16 Fractional Multiply/Divide Operations
  • Motor Control PWM
    • Two master time base modules can control dual 3-phase motors simultaneously
    • Up to seven PWM generators
    • Two PWM outputs per PWM generator
    • 8.32 ns PWM resolution
  • Quadrature Encoder Interface (QEI)
    • 32-bit position counter
    • 32-bit Index pulse counter
  • Integrated Analog Features
    • Two independent ADC modules
    • One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • One 10-bit ADC, 1.1 Msps with four S&H
    • Eight S&H using both ADC 10-bit modules
    • 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices)
    • Flexible and independent ADC trigger sources
    • Up to three Analog Comparator modules with programmable 32 voltage points references
  • Timers / Capture / Compare / Standard PWM
    • 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers
    • 16 Input Capture
    • 16 Output Compare/ PWM
    • Hardware Real-Time Clock and Calendar
    • Peripheral Pin Select (PPS) to allow function remap
  • Direct Memory Access (DMA)
    • 15-channel DMA with user-selectable priority arbitration
  • Communication Interfaces
    • Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA®
    • Four 4-Wire SPI modules (15 Mbps)
    • Two ECAN™ modules (1 Mbaud) CAN 2.0B Support
    • Two I2C modules (up to 1 Mbaud) with SMBus Support
    • Data Converter Interface (DCI) module with Support for I2S and Audio Codecs
    • PPS to allow Function Remap
    • Parallel Master Port (PMP)
  • Qualification and Class B Support
    • AEC-Q100 Grade 1 (-40ºC to +125ºC)
    • AEC-Q100 Grade 0 (-40ºC to +150ºC)
    • Class B Safety Library, IEC 60730
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33EP512MC806
Product Name DSC with Dual Motor Control, Dual CAN
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'QFN']
Pin Count 64
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020AGBS40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 40 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
Interface Type Host Interface, Multi-Processor
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - AD14060BF-4 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Embedded - DSP (Digital Signal Processors) - CS47048B-CQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
3 suppliers
 - 7559360 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 3 - 3.6 V
Package Type TQFP
View Details