Microchip Technology, Inc. dsPIC33EP512MU810-I/PF

Description
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = C Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 100 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = C Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 100 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7559360 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = C Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 100 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 52 kB
Instruction Set Architecture = C
Program Memory Size = 536 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 100
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 7559360P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = C Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 100 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 52 kB
Instruction Set Architecture = C
Program Memory Size = 536 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 100
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7559360
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADBF561WBBZ505 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details