Microchip Technology, Inc. dsPIC33EP128MC502-I/SO

Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7707739 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 7707739P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7707739
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21160NKBZ-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DVITDM8148CCYE1 - 773606-DVITDM8148CCYE1 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - CS48540-CQZR - 202902-CS48540-CQZR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 48-LQFP (7x7)
View Details
6 suppliers
 - 9125307P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Package Type SOIC
Pin Count 28
View Details
2 suppliers