Microchip Technology, Inc. dsPIC30F3013-30I/ML

Description
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN
Request a Quote
Description
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6668273 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 24 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = QFN

Supplier's Site
 - 6668273P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 24 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = QFN
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8896014 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = QFN

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 24 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = QFN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 6668273
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
 - UPD77210GJ-8EN-A - Rochester Electronics
Specs
Package Type QFP; Other; LQFP144
View Details
3 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details