Microchip Technology, Inc. 16-bit DSC for Precision Motor Control DSPIC33EP128MC204

Description
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +150ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations High-Speed PWM Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM Programmable Fault inputs Flexible trigger configurations for ADC conversions Advanced Analog Features ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers
Datasheet
Description
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +150ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations High-Speed PWM Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM Programmable Fault inputs Flexible trigger configurations for ADC conversions Advanced Analog Features ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit DSC for Precision Motor Control - DSPIC33EP128MC204 - Microchip Technology, Inc.
Chandler, AZ, United States
16-bit DSC for Precision Motor Control
DSPIC33EP128MC204
16-bit DSC for Precision Motor Control DSPIC33EP128MC204
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +150ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations High-Speed PWM Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM Programmable Fault inputs Flexible trigger configurations for ADC conversions Advanced Analog Features ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers

Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications.

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 60 MIPS
  • dsPIC33E DSC Core
    • Modified Harvard Architecture
    • C Compiler Optimized Instruction Set
    • 16-bit Wide Data Path
    • 24-bit Wide Instructions
    • 16x16 Integer Multiply Operations
    • 32/16 and 16/16 Integer Divide Operations
    • Two 40-bit Accumulators with Rounding and Saturation Options
    • Single-Cycle Multiply and Accumulate
    • Single-Cycle shifts for up to 40-bit Data
    • 16x16 Fractional Multiply/Divide Operations
  • High-Speed PWM
    • Up to three PWM pairs with independent timing
    • Dead time for rising and falling edges
    • 7.14 ns PWM resolution
    • PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM
    • Programmable Fault inputs
    • Flexible trigger configurations for ADC conversions
  • Advanced Analog Features
    • ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • Up to three Op amp/Comparators
    • Op Amp direct connection to the ADC module
    • Additional dedicated comparator
    • Programmable references with 32 voltage points for comparators
    • Charge Time Measurement Unit (CTMU)
  • Timers/Output Compare/Input Capture
    • 12 general purpose timers
    • Five 16-bit and up to two 32-bit timers/counters
    • Four OC modules configurable as timers/counters
    • PTG module with two configurable timers/counters
    • 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter
    • Four IC modules
    • Peripheral Trigger Generator (PTG) for scheduling complex sequences
  • Communication Interfaces
    • Two UART modules (15 Mbps)
    • Two 4-wire SPI modules (15 Mbps)
    • Two I2C™ modules (up to 1 Mbaud) with SMBus support
    • PPS to allow function remap
    • Programmable Cyclic Redundancy Check (CRC)
  • Direct Memory Access (DMA)
    • 4-channel DMA with user-selectable priority arbitration
    • UART, SPI, ADC, IC, OC, and Timers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33EP128MC204
Product Name 16-bit DSC for Precision Motor Control
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['QFN', 'TQFP', 'UQFN']
Pin Count 44
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21060LCB-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
 - 7990121 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 3 - 3.6 V
Package Type TQFP
View Details