Microchip Technology, Inc. dsPIC33EP128GS804-I/PT

Description
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount
Request a Quote
Description
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1345586 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount

The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications.
Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation
Maximum Frequency = 60MHz
Series = dsPIC33EP128GS80X
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount

Supplier's Site
 - 1345626 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount

The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications.
Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation
Maximum Frequency = 60MHz
Series = dsPIC33EP128GS80X
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount

Supplier's Site
 - 1345626P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications.
Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation
Maximum Frequency = 60MHz
Series = dsPIC33EP128GS80X
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 1345586
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
 - 8032248P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 3 - 3.6 V
Package Type SOIC
View Details
Renesas Electronics Corporation
View Details