Microchip Technology, Inc. dsPIC33EP128GS804-I/ML

Description
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1345622P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications.
Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation
Maximum Frequency = 60MHz
Series = dsPIC33EP128GS80X
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1345622 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount

The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications.
Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation
Maximum Frequency = 60MHz
Series = dsPIC33EP128GS80X
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount

Supplier's Site
 - 1345585 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications. Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation Maximum Frequency = 60MHz Series = dsPIC33EP128GS80X Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount

The dsPIC Digital Signal Controller core is designed to execute digital filter algorithms and high-speed precision digital control loops for high performance applications.
Designed for Real-Time Control. Executes 8 operations in 1 Instruction. Fixed-Point math manages overflow and rounding. Zero cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral operations. Sophisticated PWMs with application-specific modes. Support for both 3 V and 5 V power supply operation
Maximum Frequency = 60MHz
Series = dsPIC33EP128GS80X
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 1345622P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21469BBCZ-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
 - UPD77210GJ-8EN-A - Rochester Electronics
Specs
Package Type QFP; Other; LQFP144
View Details
3 suppliers
Recommended Replacement: DSC6300B - DSC6301 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
View Details