Microchip Technology, Inc. Recommended Replacement: DSC6300B DSC6301

Description
The DSC6301 family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63xx on their current board layout with no redesign required. The DSC6301 family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Please consider this device DSC6300B Additional Features Output Frequency: 1 – 100MHz LVCMOS Spread Spectrum options: Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, Down spread: -0.25%, -0.5%, -1.0%, -1.5%, -2.0%, -3.0% Pin 1 = OE (Output Enable) Ultra-low power consumption: 3mA (active), 10 µA stdby Wide supply voltage range: 1.71V -3.63V VDD Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm Support Industrial temperature range: -40 to +85ºC Excellent shock and vibration immunity High reliability Lead free and RoHS compliant
Datasheet
Description
The DSC6301 family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63xx on their current board layout with no redesign required. The DSC6301 family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Please consider this device DSC6300B Additional Features Output Frequency: 1 – 100MHz LVCMOS Spread Spectrum options: Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, Down spread: -0.25%, -0.5%, -1.0%, -1.5%, -2.0%, -3.0% Pin 1 = OE (Output Enable) Ultra-low power consumption: 3mA (active), 10 µA stdby Wide supply voltage range: 1.71V -3.63V VDD Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm Support Industrial temperature range: -40 to +85ºC Excellent shock and vibration immunity High reliability Lead free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recommended Replacement: DSC6300B - DSC6301 - Microchip Technology, Inc.
Chandler, AZ, United States
Recommended Replacement: DSC6300B
DSC6301
Recommended Replacement: DSC6300B DSC6301
The DSC6301 family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63xx on their current board layout with no redesign required. The DSC6301 family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Please consider this device DSC6300B Additional Features Output Frequency: 1 – 100MHz LVCMOS Spread Spectrum options: Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, Down spread: -0.25%, -0.5%, -1.0%, -1.5%, -2.0%, -3.0% Pin 1 = OE (Output Enable) Ultra-low power consumption: 3mA (active), 10 µA stdby Wide supply voltage range: 1.71V -3.63V VDD Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm Support Industrial temperature range: -40 to +85ºC Excellent shock and vibration immunity High reliability Lead free and RoHS compliant

The DSC6301 family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC63xx on their current board layout with no redesign required.

The DSC6301 family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Please consider this device DSC6300B

Additional Features

    • Output Frequency: 1 – 100MHz LVCMOS
    • Spread Spectrum options:
      • Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%,
      • Down spread: -0.25%, -0.5%, -1.0%, -1.5%, -2.0%, -3.0%
    • Pin 1 = OE (Output Enable)
    • Ultra-low power consumption: 3mA (active), 10 µA stdby
    • Wide supply voltage range: 1.71V -3.63V VDD
    • Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm
    • Support Industrial temperature range: -40 to +85ºC
    • Excellent shock and vibration immunity
    • High reliability
    • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSC6301
Product Name Recommended Replacement: DSC6300B
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
DSP (Digital Signal Processors) - DSPIC30F201120ISO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details