Microchip Technology, Inc. Dual Core, High Performance DSPIC33CH64MP505

Description
System developers designing high-end embedded control applications can benefit from a new Digital Signal Controller (DSC) with two dsPIC DSC cores in a single chip. The dsPIC33CH has one core that is designed to function as a master while the other is designed as a slave. The slave core is useful for executing dedicated, time-critical control code while the master core is busy running the user interface, system monitoring and communications functions, customized for the end application. The dsPIC33CH is designed to facilitate independent code development for each core by separate design teams and allows seamless integration when they are brought together in one chip. The dsPIC33CH family is optimized for high-performance digital power, motor control and other high-end embedded applications requiring sophisticated algorithms. The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared Resources for Master Core and Slave Core Fast 6-Cycle Divide Message Boxes and FIFO to Communicate Between Master and Slave (MSI) Code Efficient (C and Assembly) Architecture 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL Plus Hardware Divide 32-Bit Multiply Support Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response Zero Overhead Looping High Performance Peripherals for Real Time Control 4 x 12-bit 3.5 MSPS ADCs High Speed PWMs with 250ps resolution, 12 Ch Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms Master Core features Core Frequency 90 MIPS @ 180 MHz Internal Data RAM: 16 Kbytes 16-Bit Timer: 1 DMA: 6 SCCP (Capture/Compare/Tim er): 8 UART: 2 SPI/I2S: 2 I2C: 2 CAN Flexible Data-Rate (FD): 1 SENT: 2 CRC: 1 QEI: 1 PTG:1 CLC: 4 16-Bit High-Speed (250ps) PWM: 4 12-bit, 3.5 Msps ADC: 1 Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 1 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features Core Frequency 100 MIPS @ 200 MHz Program Memory: 24 Kbytes (PRAM) Dual Partition with LiveUpdate Internal Data RAM: 4 Kbytes 16-Bit Timer: 1 DMA: 2 SCCP (Capture/Compare/Tim er): 4 UART: 1 SPI/I2S: 1 I2C: 1 QEI: 1 CLC: 4 16-Bit High-Speed (250ps) PWM: 8 12-bit, 3.5 Msps ADC: 3 Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 3 Watchdog Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up and Start-up Backup Internal Oscillator LPRC Oscillator Power Management Low-Power Management Modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset Debugger Development Support In-Circuit and In-Application Programming Simultaneous Debugging Support for Master and Slave Cores Master Only Debug and Slave Only Debug Support IEEE 1149.2 Compatible (JTAG) Boundary Scan Trace Buffer and Run-Time Watch Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers
Datasheet
Description
System developers designing high-end embedded control applications can benefit from a new Digital Signal Controller (DSC) with two dsPIC DSC cores in a single chip. The dsPIC33CH has one core that is designed to function as a master while the other is designed as a slave. The slave core is useful for executing dedicated, time-critical control code while the master core is busy running the user interface, system monitoring and communications functions, customized for the end application. The dsPIC33CH is designed to facilitate independent code development for each core by separate design teams and allows seamless integration when they are brought together in one chip. The dsPIC33CH family is optimized for high-performance digital power, motor control and other high-end embedded applications requiring sophisticated algorithms. The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared Resources for Master Core and Slave Core Fast 6-Cycle Divide Message Boxes and FIFO to Communicate Between Master and Slave (MSI) Code Efficient (C and Assembly) Architecture 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL Plus Hardware Divide 32-Bit Multiply Support Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response Zero Overhead Looping High Performance Peripherals for Real Time Control 4 x 12-bit 3.5 MSPS ADCs High Speed PWMs with 250ps resolution, 12 Ch Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms Master Core features Core Frequency 90 MIPS @ 180 MHz Internal Data RAM: 16 Kbytes 16-Bit Timer: 1 DMA: 6 SCCP (Capture/Compare/Tim er): 8 UART: 2 SPI/I2S: 2 I2C: 2 CAN Flexible Data-Rate (FD): 1 SENT: 2 CRC: 1 QEI: 1 PTG:1 CLC: 4 16-Bit High-Speed (250ps) PWM: 4 12-bit, 3.5 Msps ADC: 1 Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 1 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features Core Frequency 100 MIPS @ 200 MHz Program Memory: 24 Kbytes (PRAM) Dual Partition with LiveUpdate Internal Data RAM: 4 Kbytes 16-Bit Timer: 1 DMA: 2 SCCP (Capture/Compare/Tim er): 4 UART: 1 SPI/I2S: 1 I2C: 1 QEI: 1 CLC: 4 16-Bit High-Speed (250ps) PWM: 8 12-bit, 3.5 Msps ADC: 3 Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 3 Watchdog Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up and Start-up Backup Internal Oscillator LPRC Oscillator Power Management Low-Power Management Modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset Debugger Development Support In-Circuit and In-Application Programming Simultaneous Debugging Support for Master and Slave Cores Master Only Debug and Slave Only Debug Support IEEE 1149.2 Compatible (JTAG) Boundary Scan Trace Buffer and Run-Time Watch Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Core, High Performance - DSPIC33CH64MP505 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Core, High Performance
DSPIC33CH64MP505
Dual Core, High Performance DSPIC33CH64MP505
System developers designing high-end embedded control applications can benefit from a new Digital Signal Controller (DSC) with two dsPIC DSC cores in a single chip. The dsPIC33CH has one core that is designed to function as a master while the other is designed as a slave. The slave core is useful for executing dedicated, time-critical control code while the master core is busy running the user interface, system monitoring and communications functions, customized for the end application. The dsPIC33CH is designed to facilitate independent code development for each core by separate design teams and allows seamless integration when they are brought together in one chip. The dsPIC33CH family is optimized for high-performance digital power, motor control and other high-end embedded applications requiring sophisticated algorithms. The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared Resources for Master Core and Slave Core Fast 6-Cycle Divide Message Boxes and FIFO to Communicate Between Master and Slave (MSI) Code Efficient (C and Assembly) Architecture 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL Plus Hardware Divide 32-Bit Multiply Support Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response Zero Overhead Looping High Performance Peripherals for Real Time Control 4 x 12-bit 3.5 MSPS ADCs High Speed PWMs with 250ps resolution, 12 Ch Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms Master Core features Core Frequency 90 MIPS @ 180 MHz Internal Data RAM: 16 Kbytes 16-Bit Timer: 1 DMA: 6 SCCP (Capture/Compare/Tim er): 8 UART: 2 SPI/I2S: 2 I2C: 2 CAN Flexible Data-Rate (FD): 1 SENT: 2 CRC: 1 QEI: 1 PTG:1 CLC: 4 16-Bit High-Speed (250ps) PWM: 4 12-bit, 3.5 Msps ADC: 1 Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 1 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features Core Frequency 100 MIPS @ 200 MHz Program Memory: 24 Kbytes (PRAM) Dual Partition with LiveUpdate Internal Data RAM: 4 Kbytes 16-Bit Timer: 1 DMA: 2 SCCP (Capture/Compare/Tim er): 4 UART: 1 SPI/I2S: 1 I2C: 1 QEI: 1 CLC: 4 16-Bit High-Speed (250ps) PWM: 8 12-bit, 3.5 Msps ADC: 3 Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 3 Watchdog Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up and Start-up Backup Internal Oscillator LPRC Oscillator Power Management Low-Power Management Modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset Debugger Development Support In-Circuit and In-Application Programming Simultaneous Debugging Support for Master and Slave Cores Master Only Debug and Slave Only Debug Support IEEE 1149.2 Compatible (JTAG) Boundary Scan Trace Buffer and Run-Time Watch Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers

System developers designing high-end embedded control applications can benefit from a new Digital Signal Controller (DSC) with two dsPIC DSC cores in a single chip. The dsPIC33CH has one core that is designed to function as a master while the other is designed as a slave. The slave core is useful for executing dedicated, time-critical control code while the master core is busy running the user interface, system monitoring and communications functions, customized for the end application.
The dsPIC33CH is designed to facilitate independent code development for each core by separate design teams and allows seamless integration when they are brought together in one chip. The dsPIC33CH family is optimized for high-performance digital power, motor control and other high-end embedded applications requiring sophisticated algorithms.

The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office
• Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral

Additional Features

  • Operating Conditions
    • 3V to 3.6V, -40°C to +150°C
  • Core: Dual 16-Bit dsPIC33CH CPUs
    • Master Core 90 MIPS and Slave Core 100 MIPS Operation
    • Independent Peripherals for Master Core and Slave Core
    • Configurable Shared Resources for Master Core and Slave Core
    • Fast 6-Cycle Divide
    • Message Boxes and FIFO to Communicate Between Master and Slave (MSI)
    • Code Efficient (C and Assembly) Architecture
    • 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle, Mixed-Sign MUL Plus Hardware Divide
    • 32-Bit Multiply Support
    • Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response
    • Zero Overhead Looping
  • High Performance Peripherals for Real Time Control
    • 4 x 12-bit 3.5 MSPS ADCs
    • High Speed PWMs with 250ps resolution, 12 Ch
    • Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms
  • Master Core features
    • Core Frequency 90 MIPS @ 180 MHz
    • Internal Data RAM: 16 Kbytes
    • 16-Bit Timer: 1
    • DMA: 6
    • SCCP (Capture/Compare/Timer): 8
    • UART: 2
    • SPI/I2S: 2
    • I2C: 2
    • CAN Flexible Data-Rate (FD): 1
    • SENT: 2
    • CRC: 1
    • QEI: 1
    • PTG:1
    • CLC: 4
    • 16-Bit High-Speed (250ps) PWM: 4
    • 12-bit, 3.5 Msps ADC: 1
    • Digital Comparator: 4
    • 12-Bit DAC/Analog CMP Module: 1
    • Watchdog Timer: 1
    • Deadman Timer: 1
    • Breakpoints: 3 complex, 5 simple
    • Oscillator: 1
  • Slave Core features
    • Core Frequency 100 MIPS @ 200 MHz
    • Program Memory: 24 Kbytes (PRAM) Dual Partition with LiveUpdate
    • Internal Data RAM: 4 Kbytes
    • 16-Bit Timer: 1
    • DMA: 2
    • SCCP (Capture/Compare/Timer): 4
    • UART: 1
    • SPI/I2S: 1
    • I2C: 1
    • QEI: 1
    • CLC: 4
    • 16-Bit High-Speed (250ps) PWM: 8
    • 12-bit, 3.5 Msps ADC: 3
    • Digital Comparator: 4
    • 12-Bit DAC/Analog CMP Module: 3
    • Watchdog Timer: 1
    • Breakpoints: 1 complex, 2 simple
    • Oscillator: 1
  • Clock Management
    • Internal Oscillator
    • Programmable PLLs and Oscillator Clock Sources
    • Master Reference Clock Output
    • Slave Reference Clock Output
    • Fail-Safe Clock Monitor (FSCM)
    • Fast Wake-up and Start-up
    • Backup Internal Oscillator
    • LPRC Oscillator
  • Power Management
    • Low-Power Management Modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
  • Debugger Development Support
    • In-Circuit and In-Application Programming
    • Simultaneous Debugging Support for Master and Slave Cores
    • Master Only Debug and Slave Only Debug Support
    • IEEE 1149.2 Compatible (JTAG) Boundary Scan
    • Trace Buffer and Run-Time Watch
  • Functional Safety support (ISO26262)
    • ASIL-B & ASIL-C focused applications
    • FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office
  • Functional Safety hardware features
    • Multiple redundant clock sources
    • I/O Port read-back
    • Analog peripherals redundancies
    • Windowed Watchdog Timer
    • RAM BIST
    • Hardware traps
    • SFR locks
    • Write protection
    • Shadow working registers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33CH64MP505
Product Name Dual Core, High Performance
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'UQFN']
Pin Count 48
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21262SBBCZ150 - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type SPI; DAI, SPI
View Details
DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
100 MHz Single-Core 16-bit DSC - DSPIC33CK64MP105 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'UQFN']
View Details