Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33AK256MPS105-I/M7

Description
200MHZ, 256KB FLASH, FUSA-COMPLI
Request a Quote Datasheet
Description
200MHZ, 256KB FLASH, FUSA-COMPLI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS105-I/M7-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
150-DSPIC33AK256MPS105-I/M7-ND
DSP (Digital Signal Processors) 150-DSPIC33AK256MPS105-I/M7-ND
200MHZ, 256KB FLASH, FUSA-COMPLI

200MHZ, 256KB FLASH, FUSA-COMPLI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Signal Processors (DSP)
Product Number 150-DSPIC33AK256MPS105-I/M7-ND
Product Name DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC105T-E/PTTR-ND - DigiKey
Specs
Package Type TQFP; Other; 48-TQFP
Pin Count 48
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details