Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F6014A-20E/PT

Description
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 8192 B Instruction Set Architecture = RISC Program Memory Size = 144 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 5.5 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote Datasheet
Description
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 8192 B Instruction Set Architecture = RISC Program Memory Size = 144 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 5.5 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8231101P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 8192 B Instruction Set Architecture = RISC Program Memory Size = 144 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 5.5 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 8192 B
Instruction Set Architecture = RISC
Program Memory Size = 144 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 80
Typical Operating Supply Voltage = 3 - 5.5 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8231101 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 8192 B Instruction Set Architecture = RISC Program Memory Size = 144 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 3 - 5.5 V

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 8192 B
Instruction Set Architecture = RISC
Program Memory Size = 144 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 80
Typical Operating Supply Voltage = 3 - 5.5 V

Supplier's Site
DSP (Digital Signal Processors) - DSPIC30F6014A-20E/PT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F6014A-20E/PT-ND
DSP (Digital Signal Processors) DSPIC30F6014A-20E/PT-ND
IC MCU 16BIT 144KB FLASH 80TQFP

IC MCU 16BIT 144KB FLASH 80TQFP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 8231101P DSPIC30F6014A-20E/PT-ND
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 5V; 3 - 5.5 V
Package Type TQFP TQFP; Other; 80-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21262SBBC-150 - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type SPI; DAI, SPI
View Details
OMAP3525 Applications Processor - OMAP3525ECUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC106T-E/PTTR-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details