Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F6010A-30I/PF

Description
IC MCU 16BIT 144KB FLASH 80TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 144KB FLASH 80TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F6010A-30I/PF-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F6010A-30I/PF-ND
DSP (Digital Signal Processors) DSPIC30F6010A-30I/PF-ND
IC MCU 16BIT 144KB FLASH 80TQFP

IC MCU 16BIT 144KB FLASH 80TQFP

Buy Now Datasheet
 - 8938234P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5010A/6015 devices are DSCs that feature peripherals suitable for Motor Control applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 8192 B Instruction Set Architecture = RISC Program Memory Size = 144 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 2.5 - 5.5 V Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5010A/6015 devices are DSCs that feature peripherals suitable for Motor Control applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 8192 B
Instruction Set Architecture = RISC
Program Memory Size = 144 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 80
Typical Operating Supply Voltage = 2.5 - 5.5 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8938234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5010A/6015 devices are DSCs that feature peripherals suitable for Motor Control applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 8192 B Instruction Set Architecture = RISC Program Memory Size = 144 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 80 Typical Operating Supply Voltage = 2.5 - 5.5 V

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5010A/6015 devices are DSCs that feature peripherals suitable for Motor Control applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 8192 B
Instruction Set Architecture = RISC
Program Memory Size = 144 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 80
Typical Operating Supply Voltage = 2.5 - 5.5 V

Supplier's Site
16 BIT MCU/DSP 80LD 30MIPS 144 KB FLASH - 70045363 - Allied Electronics, Inc.
Fort Worth, TX, USA
16 BIT MCU/DSP 80LD 30MIPS 144 KB FLASH
70045363
16 BIT MCU/DSP 80LD 30MIPS 144 KB FLASH 70045363
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V Self-Write Function

DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory.
Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations.
Standard Flash Memory

  • 30 MIPS
  • 2.5-5.5 V
  • Self-Write Function
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F6010A-30I/PF-ND 8938234P 70045363
Product Name DSP (Digital Signal Processors) 16 BIT MCU/DSP 80LD 30MIPS 144 KB FLASH
Data Bus 16-Bit 16-Bit 16-Bit
Package Type TQFP; Other; 80-TQFP TQFP TQFP
Pin Count 80 80
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC105T-E/PTTR-ND - DigiKey
Specs
Package Type TQFP; Other; 48-TQFP
Pin Count 48
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details