Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F4013-20E/PT

Description
IC MCU 16BIT 48KB FLASH 44TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB FLASH 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F401320EPT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F401320EPT-ND
DSP (Digital Signal Processors) DSPIC30F401320EPT-ND
IC MCU 16BIT 48KB FLASH 44TQFP

IC MCU 16BIT 48KB FLASH 44TQFP

Buy Now Datasheet
16 BIT MCU/DSP 44LD 20MIPS 48 KB FLASH - 70045355 - Allied Electronics, Inc.
Fort Worth, TX, USA
16 BIT MCU/DSP 44LD 20MIPS 48 KB FLASH
70045355
16 BIT MCU/DSP 44LD 20MIPS 48 KB FLASH 70045355
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V Self-Write Function

DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory.
Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations.
Standard Flash Memory

  • 30 MIPS
  • 2.5-5.5 V
  • Self-Write Function
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F401320EPT-ND 70045355
Product Name DSP (Digital Signal Processors) 16 BIT MCU/DSP 44LD 20MIPS 48 KB FLASH
Data Bus 16-Bit 16-Bit
Package Type TQFP; Other; 44-TQFP TQFP
Pin Count 44
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
DSP (Digital Signal Processors) - M59310L - Quarktwin Technology Ltd.
Renesas Electronics Corporation
View Details
2 suppliers