The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 48 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 48 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 48 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Delivery on production packaging - Tube. This product is non-returnable.
IC MCU 16BIT 48KB FLASH 28SOIC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 8895112 | DSPIC30F401230ISO-ND |
| Product Name | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | 16-Bit |