Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F2010-30I/SP

Description
IC MCU 16BIT 12KB FLASH 28SPDIP
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F201030ISP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F201030ISP-ND
DSP (Digital Signal Processors) DSPIC30F201030ISP-ND
IC MCU 16BIT 12KB FLASH 28SPDIP

IC MCU 16BIT 12KB FLASH 28SPDIP

Buy Now Datasheet
 - 6229897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 512 B Instruction Set Architecture = RISC Program Memory Size = 12 kB, 1024 B Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Delivery on production packaging - Tube. This product is non-returnable.

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 512 B
Instruction Set Architecture = RISC
Program Memory Size = 12 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6229897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 512 B Instruction Set Architecture = RISC Program Memory Size = 12 kB, 1024 B Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F1010/202x range of devices feature peripherals to support digital switch-mode power supplies (SMPS) and other digital power conversion applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 512 B
Instruction Set Architecture = RISC
Program Memory Size = 12 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F201030ISP-ND 6229897P
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFH/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
DSP (Digital Signal Processors) - M52042FP#CF1J - Quarktwin Technology Ltd.
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details