Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F2010-30I/SOG

Description
IC MCU 16BIT 12KB FLASH 28SOIC
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F201030ISO-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F201030ISO-ND
DSP (Digital Signal Processors) DSPIC30F201030ISO-ND
IC MCU 16BIT 12KB FLASH 28SOIC

IC MCU 16BIT 12KB FLASH 28SOIC

Buy Now Datasheet
16BIT 30MIPS DSPIC, SMD, 30F2010 - 536-DSPIC30F2010-30I/SOG - Utmel Electronic Limited
Hong Kong, China
16BIT 30MIPS DSPIC, SMD, 30F2010
536-DSPIC30F2010-30I/SOG
16BIT 30MIPS DSPIC, SMD, 30F2010 536-DSPIC30F2010-30I/SOG
16BIT 30MIPS DSPIC, SMD, 30F2010

16BIT 30MIPS DSPIC, SMD, 30F2010

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F201030ISO-ND 536-DSPIC30F2010-30I/SOG
Product Name DSP (Digital Signal Processors) 16BIT 30MIPS DSPIC, SMD, 30F2010
Data Bus 16-Bit 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060DW-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
IC SIGNAL PROCESSOR TOF 24QFN - 391-ISL29501IRZ-T7 - Utmel Electronic Limited
Specs
Supply Voltage -3.3V; 3V; 3.3V
Package Type Other; QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - CS48560-DQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers