Microchip Technology, Inc. DSC6101/DSC6102/DSC6111/DSC6112/DSC6121 DSC6100B

Description
The DSC61XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC61XXB MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The low power/ low jitter DSC6100B family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm. packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC61XXB provides improved jitter performance and wider temperature range over DSC6100 family and is the recommended ultra-low power MEMS oscillator for all new designs. For automotive grade product, please refer to DSA6100 family Additional Features Wide Frequency Range: 3.5 KHz to 100 MHz Ultra–Low Power Consumption: 3 mA/1.5µA (Active/Standby) Ultra-Small Footprints: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±20, ±25, ±50 ppm Supply Range of 1.71V to 3.63V Wide Temperature Range: Automotive: –40°C to 125°C Ext. Industrial : : –40°C to 105°C Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x Better MTTF Than Quartz Oscillators Lead Free & RoHS Compliant Short Sample Lead Time: <2 weeks
Datasheet
Description
The DSC61XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC61XXB MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The low power/ low jitter DSC6100B family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm. packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC61XXB provides improved jitter performance and wider temperature range over DSC6100 family and is the recommended ultra-low power MEMS oscillator for all new designs. For automotive grade product, please refer to DSA6100 family Additional Features Wide Frequency Range: 3.5 KHz to 100 MHz Ultra–Low Power Consumption: 3 mA/1.5µA (Active/Standby) Ultra-Small Footprints: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±20, ±25, ±50 ppm Supply Range of 1.71V to 3.63V Wide Temperature Range: Automotive: –40°C to 125°C Ext. Industrial : : –40°C to 105°C Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x Better MTTF Than Quartz Oscillators Lead Free & RoHS Compliant Short Sample Lead Time: <2 weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSC6101/DSC6102/DSC6111/DSC6112/DSC6121 - DSC6100B - Microchip Technology, Inc.
Chandler, AZ, United States
DSC6101/DSC6102/DSC6111/DSC6112/DSC6121
DSC6100B
DSC6101/DSC6102/DSC6111/DSC6112/DSC6121 DSC6100B
The DSC61XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC61XXB MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The low power/ low jitter DSC6100B family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm. packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. DSC61XXB provides improved jitter performance and wider temperature range over DSC6100 family and is the recommended ultra-low power MEMS oscillator for all new designs. For automotive grade product, please refer to DSA6100 family Additional Features Wide Frequency Range: 3.5 KHz to 100 MHz Ultra–Low Power Consumption: 3 mA/1.5µA (Active/Standby) Ultra-Small Footprints: 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±20, ±25, ±50 ppm Supply Range of 1.71V to 3.63V Wide Temperature Range: Automotive: –40°C to 125°C Ext. Industrial : : –40°C to 105°C Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x Better MTTF Than Quartz Oscillators Lead Free & RoHS Compliant Short Sample Lead Time: <2 weeks

The DSC61XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC61XXB MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.

The low power/ low jitter DSC6100B family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm and 2.5 mm x 2.0 mm. packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

DSC61XXB provides improved jitter performance and wider temperature range over DSC6100 family and is the recommended ultra-low power MEMS oscillator for all new designs.

For automotive grade product, please refer to DSA6100 family

Additional Features

  • Wide Frequency Range:
    • 3.5 KHz to 100 MHz
  • Ultra–Low Power Consumption: 3 mA/1.5µA (Active/Standby)
  • Ultra-Small Footprints:
    • 1.6 mm x 1.2 mm
    • 2.0 mm x 1.6 mm
    • 2.5 mm x 2.0 mm
  • Frequency Select Input Supports 2 Predefined Frequencies
  • High Stability: ±20, ±25, ±50 ppm
  • Supply Range of 1.71V to 3.63V
  • Wide Temperature Range:
    • Automotive: –40°C to 125°C
    • Ext. Industrial : : –40°C to 105°C
    • Industrial: –40°C to 85°C
    • Ext. Commercial: –20° to 70°C
  • Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883
  • High Reliability: 20x Better MTTF Than Quartz Oscillators
  • Lead Free & RoHS Compliant
  • Short Sample Lead Time: <2 weeks
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSC6100B
Product Name DSC6101/DSC6102/DSC6111/DSC6112/DSC6121
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2171BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F2012T-30I/ML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details