Microchip Technology, Inc. Recommended replacement: DSC6100B DSC6100

Description
The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. For automotive grade product please refer to DSA6100 family. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Please consider this device DSC6100B Additional Features Wide Frequency Range: 2 KHz to 100 MHz Ultra–Low Power Consumption: 3 mA/12 µA (Active/Standby) Ultra-Small Footprints 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm 3.2 mm x 2.5 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±25, ±50 ppm Wide Temperature Range Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x Better MTTF Than Quartz Oscillators Supply Range of 1.71V to 3.63V Short Sample Lead Time: <2 weeks Lead Free & RoHS Compliant
Datasheet
Description
The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. For automotive grade product please refer to DSA6100 family. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Please consider this device DSC6100B Additional Features Wide Frequency Range: 2 KHz to 100 MHz Ultra–Low Power Consumption: 3 mA/12 µA (Active/Standby) Ultra-Small Footprints 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm 3.2 mm x 2.5 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±25, ±50 ppm Wide Temperature Range Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x Better MTTF Than Quartz Oscillators Supply Range of 1.71V to 3.63V Short Sample Lead Time: <2 weeks Lead Free & RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recommended replacement: DSC6100B - DSC6100 - Microchip Technology, Inc.
Chandler, AZ, United States
Recommended replacement: DSC6100B
DSC6100
Recommended replacement: DSC6100B DSC6100
The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. For automotive grade product please refer to DSA6100 family. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Please consider this device DSC6100B Additional Features Wide Frequency Range: 2 KHz to 100 MHz Ultra–Low Power Consumption: 3 mA/12 µA (Active/Standby) Ultra-Small Footprints 1.6 mm x 1.2 mm 2.0 mm x 1.6 mm 2.5 mm x 2.0 mm 3.2 mm x 2.5 mm Frequency Select Input Supports 2 Predefined Frequencies High Stability: ±25, ±50 ppm Wide Temperature Range Industrial: –40°C to 85°C Ext. Commercial: –20° to 70°C Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x Better MTTF Than Quartz Oscillators Supply Range of 1.71V to 3.63V Short Sample Lead Time: <2 weeks Lead Free & RoHS Compliant

The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.

The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

For automotive grade product please refer to DSA6100 family.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Please consider this device DSC6100B

Additional Features

    • Wide Frequency Range:
      • 2 KHz to 100 MHz
    • Ultra–Low Power Consumption: 3 mA/12 µA (Active/Standby)
    • Ultra-Small Footprints
      • 1.6 mm x 1.2 mm
      • 2.0 mm x 1.6 mm
      • 2.5 mm x 2.0 mm
      • 3.2 mm x 2.5 mm
    • Frequency Select Input Supports 2 Predefined Frequencies
    • High Stability: ±25, ±50 ppm
    • Wide Temperature Range
      • Industrial: –40°C to 85°C
      • Ext. Commercial: –20° to 70°C
    • Excellent Shock & Vibration Immunity
      • Qualified to MIL-STD-883
    • High Reliability
      • 20x Better MTTF Than Quartz Oscillators
    • Supply Range of 1.71V to 3.63V
    • Short Sample Lead Time: <2 weeks
    • Lead Free & RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSC6100
Product Name Recommended replacement: DSC6100B
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F6012AT-30I/PTCT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details