Microchip Technology, Inc. DSC1201/DSC1211/DSC1221 DSC1201

Description
The DSC12x1 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that improves phase noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. The DSC12x1 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information. All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 4-pin and 6-pin CMOS quartz crystal oscillators Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Low RMS Phase Jitter: 650 fs (typ.) High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: -40°C to 125°C Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. commercial: -20°C to 70°C Wide Freq. Range: 2.5MHz to 170MHz Small Industry Standard Footprints: 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.63V Standby, Frequency Select, and Output Enable Functions Lead Free & RoHS Compliant
Datasheet
Description
The DSC12x1 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that improves phase noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. The DSC12x1 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information. All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 4-pin and 6-pin CMOS quartz crystal oscillators Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Low RMS Phase Jitter: 650 fs (typ.) High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: -40°C to 125°C Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. commercial: -20°C to 70°C Wide Freq. Range: 2.5MHz to 170MHz Small Industry Standard Footprints: 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.63V Standby, Frequency Select, and Output Enable Functions Lead Free & RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSC1201/DSC1211/DSC1221 - DSC1201 - Microchip Technology, Inc.
Chandler, AZ, United States
DSC1201/DSC1211/DSC1221
DSC1201
DSC1201/DSC1211/DSC1221 DSC1201
The DSC12x1 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that improves phase noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. The DSC12x1 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information. All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 4-pin and 6-pin CMOS quartz crystal oscillators Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Low RMS Phase Jitter: 650 fs (typ.) High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: -40°C to 125°C Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. commercial: -20°C to 70°C Wide Freq. Range: 2.5MHz to 170MHz Small Industry Standard Footprints: 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.63V Standby, Frequency Select, and Output Enable Functions Lead Free & RoHS Compliant

The DSC12x1 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that improves phase noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.
The DSC12x1 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information.
All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 4-pin and 6-pin CMOS quartz crystal oscillators

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Additional Features

  • Low RMS Phase Jitter: 650 fs (typ.)
  • High Stability: ±20, ±25, ±50 ppm
  • Wide Temperature Range:
    • Automotive: -40°C to 125°C
    • Ext. Industrial: -40°C to 105°C
    • Industrial: -40°C to 85°C
    • Ext. commercial: -20°C to 70°C
  • Wide Freq. Range: 2.5MHz to 170MHz
  • Small Industry Standard Footprints:
    • 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm
  • Excellent Shock & Vibration Immunity:
    • Qualified to MIL-STD-883
  • High Reliability:
    • 20x better MTF than quartz oscillators
  • Low Current Consumption
  • Supply Range of 2.25V to 3.63V
  • Standby, Frequency Select, and Output Enable Functions
  • Lead Free & RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSC1201
Product Name DSC1201/DSC1211/DSC1221
Supply Voltage -3.3V; -3V; 2.25 - 3.63
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dsp - 698-66AK2HHP0BXAAW2 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS306-I/PT-ND - DigiKey
Specs
Features Flash Memory
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details