Microchip Technology, Inc. Bluetooth Module BM77SPP03MC2-0007AA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Module - BM77SPP03MC2-0007AA - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
BM77SPP03MC2-0007AA
Bluetooth Module BM77SPP03MC2-0007AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver Modules and Modems - BM77SPP03MC2-0007AA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BM77SPP03MC2-0007AA-ND
RF Transceiver Modules and Modems BM77SPP03MC2-0007AA-ND
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1049486-BM77SPP03MC2-0007AA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1049486-BM77SPP03MC2-0007AA
RF/IF and RFID - RF Transceiver Modules and Modems 1049486-BM77SPP03MC2-0007AA
Win Source Part Number: 1049486-BM77SPP03MC2 -0007AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 136 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 50kbps Antenna Type: Antenna Not Included Power - Output: 2dBm Sensitivity: -92dBm Current - Receiving: 70mA RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 70mA Voltage - Supply: 3.2V ~ 4.3V Package / Case: 30-SMD Module Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): BM78SPP05NC2-0001AA; CC2564MODNCMOET; RN4020-V/RM; JN5168-001-M00Z; CYBLE-222014-01; JN5168-001-M03ZBM77S PP03MC20007AA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Firmware Version: 1.42 REACH Status: REACH Unaffected HTSUS: 8529.90.2100 Mfr: Microchip Technology Base Product Number: BM77

Win Source Part Number: 1049486-BM77SPP03MC2-0007AA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 136
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.0 Dual Mode
Data Rate: 50kbps
Antenna Type: Antenna Not Included
Power - Output: 2dBm
Sensitivity: -92dBm
Current - Receiving: 70mA
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 70mA
Voltage - Supply: 3.2V ~ 4.3V
Package / Case: 30-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): BM78SPP05NC2-0001AA; CC2564MODNCMOET; RN4020-V/RM; JN5168-001-M00Z; CYBLE-222014-01; JN5168-001-M03ZBM77SPP03MC20007AA;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Firmware Version: 1.42
REACH Status: REACH Unaffected
HTSUS: 8529.90.2100
Mfr: Microchip Technology
Base Product Number: BM77

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM77SPP03MC2-0007AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM77SPP03MC2-0007AA
RF and Wireless - RF Transceiver Modules and Modems BM77SPP03MC2-0007AA
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - BM77SPP03MC2-0007AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM77SPP03MC2-0007AA
RF Transceiver Modules and Modems BM77SPP03MC2-0007AA
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BM77SPP03MC2-0007AA BM77SPP03MC2-0007AA-ND 1049486-BM77SPP03MC2-0007AA BM77SPP03MC2-0007AA BM77SPP03MC2-0007AA
Product Name Bluetooth Module RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm -92 dBm -92 dBm
Output Power 2 dBm 2 dBm 2 dBm 2 dBm
Package Type Surface Mount; 30-SMD Module Surface Mount; SMD (SMT) Surface Mount; 30-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
OEM USB WiFi Modules - WiFiHU2-c-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Zigbee Module - ATMEGA64RFR2-ZUR - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers