Microchip Technology, Inc. Bluetooth Module BM71BLES1FC2-0B04AA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Bluetooth Module
BM71BLES1FC2-0B04AA
Bluetooth Module BM71BLES1FC2-0B04AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Transceiver Modules and Modems - BM71BLES1FC2-0B04AA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BM71BLES1FC2-0B04AA-ND
RF Transceiver Modules and Modems BM71BLES1FC2-0B04AA-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - BM71BLES1FC2-0B04AA - 844458-BM71BLES1FC2-0B04AA - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BM71BLES1FC2-0B04AA
844458-BM71BLES1FC2-0B04AA
RF Transceiver Modules - BM71BLES1FC2-0B04AA 844458-BM71BLES1FC2-0B04AA
Manufacturer: Microchip Technology Win Source Part Number: 844458-BM71BLES1FC2- 0B04AA Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: 16-SMD Module Package: Tray Mounting: Surface Mount Family Name: BM71 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 171 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8517.62.0090

Manufacturer: Microchip Technology
Win Source Part Number: 844458-BM71BLES1FC2-0B04AA
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: 16-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: BM71
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 171
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8517.62.0090

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM71BLES1FC2-0B04AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM71BLES1FC2-0B04AA
RF and Wireless - RF Transceiver Modules and Modems BM71BLES1FC2-0B04AA
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BM71BLES1FC2-0B04AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM71BLES1FC2-0B04AA
RF Transceiver Modules and Modems BM71BLES1FC2-0B04AA
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BM71BLES1FC2-0B04AA BM71BLES1FC2-0B04AA-ND 844458-BM71BLES1FC2-0B04AA BM71BLES1FC2-0B04AA BM71BLES1FC2-0B04AA
Product Name Bluetooth Module RF Transceiver Modules and Modems RF Transceiver Modules - BM71BLES1FC2-0B04AA RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm
Output Power 0.0 dBm 0.0 dBm 0.0 dBm
Package Type Surface Mount; 16-SMD Module Surface Mount; Surface Mount Surface Mount; 16-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
RF Transceiver Modules and Modems - ATSAMR21G18-MR210UATTR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -98 dBm
View Details
4 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details