Microchip Technology, Inc. RF Transceiver Modules and Modems BM70BLES1FC2-0B04AA

Description
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BM70BLES1FC2-0B04AA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BM70BLES1FC2-0B04AA-ND
RF Transceiver Modules and Modems BM70BLES1FC2-0B04AA-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
Bluetooth Module - BM70BLES1FC2-0B04AA - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
BM70BLES1FC2-0B04AA
Bluetooth Module BM70BLES1FC2-0B04AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF/IF and RFID - RF Transceiver Modules and Modems - 1049490-BM70BLES1FC2-0B04AA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1049490-BM70BLES1FC2-0B04AA
RF/IF and RFID - RF Transceiver Modules and Modems 1049490-BM70BLES1FC2-0B04AA
Win Source Part Number: 1049490-BM70BLES1FC2 -0B04AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 88 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Antenna Type: Integrated, Chip Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 13mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Current - Transmitting: 13mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 33-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.11 HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: BM70

Win Source Part Number: 1049490-BM70BLES1FC2-0B04AA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 88
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Antenna Type: Integrated, Chip
Power - Output: 0dBm
Sensitivity: -90dBm
Current - Receiving: 13mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 13mA
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 33-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 1.11
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: BM70

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM70BLES1FC2-0B04AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM70BLES1FC2-0B04AA
RF and Wireless - RF Transceiver Modules and Modems BM70BLES1FC2-0B04AA
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BM70BLES1FC2-0B04AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM70BLES1FC2-0B04AA
RF Transceiver Modules and Modems BM70BLES1FC2-0B04AA
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BM70BLES1FC2-0B04AA-ND BM70BLES1FC2-0B04AA 1049490-BM70BLES1FC2-0B04AA BM70BLES1FC2-0B04AA BM70BLES1FC2-0B04AA
Product Name RF Transceiver Modules and Modems Bluetooth Module RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm -90 dBm
Output Power 0.0 dBm 0.0 dBm 0.0 dBm 0.0 dBm
Package Type Surface Mount; 33-SMD Module Surface Mount; SMD (SMT) Surface Mount; 33-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

2 GHz Wi-Fi 7 High Power Front End Module - QPF4257 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details
RF Transceiver Modules and Modems - 150-ATWINC3400-MR210UA142-TCT-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers